Status
Not For New Designs
Not For New Designs
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 1mA
200% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
5µs, 25µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
120V
Current - Output / Channel
40mA
30mA
Voltage - Forward (Vf) (Typ)
1.15V
1.1V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
4-DIP