PS2815-1-A
PS2815-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   PS2815-1-A Datasheet
History Price: $3.4
In Stock: 22400
PS2815-1-A vs PS2513L-1-A
Series
NEPOC
NEPOC
Packaging
Strip
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 1mA
200% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
5µs, 25µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
120V
Current - Output / Channel
40mA
30mA
Voltage - Forward (Vf) (Typ)
1.15V
1.1V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD, Gull Wing
Supplier Device Package
4-SSOP
4-SMD