PS2815-1-A
PS2815-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV TRANS 4-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   PS2815-1-A Datasheet
History Price: $3.4
In Stock: 22400
PS2815-1-A vs PS2833-4-A
Series
NEPOC
NEPOC
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
400% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
4500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
20µs, 5µs
Input Type
AC, DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
40V
350V
Current - Output / Channel
40mA
60mA
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
16-SSOP