Status
Not For New Designs
Not For New Designs
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
100% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
40µs, 120µs
Rise / Fall Time (Typ)
4µs, 5µs
5µs, 10µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
40V
Current - Output / Channel
40mA
40mA
Voltage - Forward (Vf) (Typ)
1.15V
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD, Flat Leads
Supplier Device Package
4-SSOP
4-Mini-Flat