Status
Not For New Designs
Not For New Designs
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
400% @ 1mA
200% @ 1mA
Current Transfer Ratio (Max)
4500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
20µs, 5µs
100µs, 100µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
350V
40V
Current - Output / Channel
60mA
200mA
Voltage - Forward (Vf) (Typ)
1.2V
1.17V
Current - DC Forward (If) (Max)
50 mA
80 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
4-DIP