PS2833-4-A
PS2833-4-A
Not For New Designs
Description:  OPTOISOLTR 2.5KV 4CH DARL 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2833-4-A Datasheet
History Price: $8.5
In Stock: 18000
PS2833-4-A vs PS2841-4A-AX
Series
NEPOC
NEPOC
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
4
4
Voltage - Isolation
2500Vrms
1500Vrms
Current Transfer Ratio (Min)
400% @ 1mA
100% @ 1mA
Current Transfer Ratio (Max)
4500% @ 1mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
20µs, 5µs
20µs, 110µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
350V
70V
Current - Output / Channel
60mA
20mA
Voltage - Forward (Vf) (Typ)
1.2V
1.1V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
12-BSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
12-SSOP