PS2841-4A-AX
PS2841-4A-AX
Not For New Designs
Description:  OPTOISO 1.5KV 4CH TRANS 12BSOP
Manufacturer:  Renesas Electronics
History Price: $12.28
In Stock: 39200
PS2841-4A-AX vs PS2802-1-A
Series
NEPOC
NEPOC
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
4
1
Voltage - Isolation
1500Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
20µs, 110µs
200µs, 200µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
40V
Current - Output / Channel
20mA
90mA
Voltage - Forward (Vf) (Typ)
1.1V
1.1V
Current - DC Forward (If) (Max)
20 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-BSOP (0.173", 4.40mm Width)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
12-SSOP
4-SSOP