PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN DIP
Manufacturer:  Renesas Electronics
History Price: $4.02
In Stock: 2400
PS8501L3-V-E3-AX vs PS8802-2-AX
Series
NEPOC
NEPOC
Packaging
Tape & Reel (TR)
Strip
Status
Active
Not For New Designs
Number of Channels
1
2
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
-
45% @ 16mA
Turn On / Turn Off Time (Typ)
-
300ns, 600ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SMD
8-SSOP