PS8502-AX
PS8502-AX
Active
Description:  OPTOISOLATOR 5KV TRANS 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS8502-AX Datasheet
History Price: $3.33
In Stock: 38400
PS8502-AX vs PS8802-2-V-AX
Series
NEPOC
-
Packaging
Tube
Strip
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
-
45% @ 16mA
Turn On / Turn Off Time (Typ)
220ns, 350ns
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
35V
-
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SSOP