PS8502L2-V-AX
PS8502L2-V-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN DIP
Manufacturer:  Renesas Electronics
History Price: $3.82
In Stock: 16400
PS8502L2-V-AX vs PS8101-K-AX
Series
NEPOC
NEPOC
Packaging
Tube
Bulk
Status
Active
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
15% @ 16mA
20% @ 16mA
Current Transfer Ratio (Max)
-
35% @ 16mA
Turn On / Turn Off Time (Typ)
-
500ns, 600ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SMD
5-SOP