PS8802-2-AX
PS8802-2-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH TRANS 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS8802-2-AX Datasheet
History Price: $11.74
In Stock: 30000
PS8802-2-AX vs PS8501L3-V-AX
Series
NEPOC
NEPOC
Packaging
Strip
Tube
Status
Not For New Designs
Active
Number of Channels
2
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
45% @ 16mA
-
Turn On / Turn Off Time (Typ)
300ns, 600ns
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SMD, Gull Wing
Supplier Device Package
8-SSOP
8-SMD