PS9122-AX
PS9122-AX
Active
Description:  PS9122 - 1 Mbps Open Collector O
Manufacturer:  Renesas Electronics
Datasheet:   PS9122-AX Datasheet
History Price: Active
In Stock: 40800
PS9122-AX vs PS9351L-AX
Series
-
NEPOC
Packaging
Bulk
Strip
Status
Active
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
20 mA
2 mA
Data Rate
-
15Mbps
Propagation Delay tpLH / tpHL (Max)
500ns
60ns, 60ns
Rise / Fall Time (Typ)
-
4ns, 4ns
Voltage - Forward (Vf) (Typ)
1.6V
1.56V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
7V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
5-SO
6-SDIP Gull Wing