Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Renesas Electronics PS9122-L-AX
PS9122-L-AX
Not For New Designs
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 3.75KV OPN COLLECTOR 5SO
Manufacturer:
Renesas Electronics
Datasheet:
PS9122-L-AX Datasheet
History Price: $1.4384
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PS9122-L-AX vs PS9317L2-AX
Part No
PS9122-L-AX
PS9317L2-AX
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
NEPOC
NEPOC
Packaging
Bulk
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
20 mA
25 mA
Data Rate
1Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
700ns, 500ns
75ns, 75ns
Rise / Fall Time (Typ)
60ns, 70ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.6V
1.56V
Current - DC Forward (If) (Max)
25mA
30mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
5-SO
6-SDIP Gull Wing