PS9303L-AX
PS9303L-AX
Not For New Designs
Description:  OPTOISO 5KV PUSH PULL 6DIP GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9303L-AX Datasheet
History Price: $8.26
In Stock: 24000
PS9303L-AX vs PS9317L-AX
Series
NEPOC
NEPOC
Packaging
Bulk
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
25 mA
25 mA
Data Rate
1Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
500ns, 550ns
75ns, 75ns
Rise / Fall Time (Typ)
120ns, 90ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.6V
1.56V
Current - DC Forward (If) (Max)
20mA
30mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP Gull Wing