PS9307AL-E3-AX
PS9307AL-E3-AX
Active
Description:  HI-SPD OPTOCPLR 6PIN SDIP
Manufacturer:  Renesas Electronics
History Price: $3.24
In Stock: 2400
PS9307AL-E3-AX vs PS9308L-E3-AX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Pulse Width Distortion (Max)
50ns
100ns
Rise / Fall Time (Typ)
6ns, 7ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
1.5A, 1.5A
Current - Peak Output
600mA
2A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP
Approval Agency
CSA, SEMKO, UL, VDE
CSA, SEMKO, UL