PS9307L-AX
PS9307L-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRVR 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9307L-AX Datasheet
History Price: $2.38959
In Stock: 34800
PS9307L-AX vs PS9531L1-V-AX
Series
NEPOC
-
Packaging
Bag
Tube
Status
Not For New Designs
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
175ns, 175ns
Pulse Width Distortion (Max)
90ns
75ns
Rise / Fall Time (Typ)
30ns, 30ns
40ns, 40ns
Current - Output High, Low
400mA, 400mA
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-DIP (0.400", 10.16mm)
Supplier Device Package
6-SDIP
8-DIP
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL, VDE