Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
250ns, 250ns
Pulse Width Distortion (Max)
100ns
100ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
1.5A, 1.5A
2A, 2A
Current - Peak Output
2A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SDIP
8-DIP
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL, VDE