PS9308L2-V-E3-AX
PS9308L2-V-E3-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRVR 6SDIP
Manufacturer:  Renesas Electronics
History Price: $1.90421
In Stock: 6400
PS9308L2-V-E3-AX vs PS9307L-AX
Series
-
NEPOC
Packaging
Tape & Reel (TR)
Bag
Status
Not For New Designs
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
175ns, 175ns
Pulse Width Distortion (Max)
100ns
90ns
Rise / Fall Time (Typ)
50ns, 50ns
30ns, 30ns
Current - Output High, Low
1.5A, 1.5A
400mA, 400mA
Current - Peak Output
2A
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP
6-SDIP
Approval Agency
CSA, SEMKO, UL, VDE
CSA, SEMKO, UL