PS9309L2-AX
PS9309L2-AX
Not For New Designs
Description:  OPTOISO 5KV PUSH PULL 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9309L2-AX Datasheet
History Price: $4.3985
In Stock: 8400
PS9309L2-AX vs PS9122-N-AX
Series
-
-
Packaging
Strip
Bulk
Status
Not For New Designs
Active
Number of Channels
1
-
Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
-
Output Type
Push-Pull, Totem Pole
-
Current - Output / Channel
25 mA
-
Data Rate
1Mbps
-
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
-
Rise / Fall Time (Typ)
24ns, 3.2ns
-
Voltage - Forward (Vf) (Typ)
1.55V
-
Current - DC Forward (If) (Max)
20mA
-
Voltage - Supply
4.5V ~ 20V
-
Operating Temperature
-40 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SOIC (0.268", 6.80mm Width)
-
Supplier Device Package
6-SDIP Gull Wing
-