PS9309L2-AX
PS9309L2-AX
Not For New Designs
Description:  OPTOISO 5KV PUSH PULL 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9309L2-AX Datasheet
History Price: $4.3985
In Stock: 8400
PS9309L2-AX vs PS9303L-AX
Series
-
NEPOC
Packaging
Strip
Bulk
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
25 mA
Data Rate
1Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
500ns, 550ns
Rise / Fall Time (Typ)
24ns, 3.2ns
120ns, 90ns
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP Gull Wing