Status
Not For New Designs
Not For New Designs
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
25 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 3.2ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.55V
1.56V
Current - DC Forward (If) (Max)
20mA
30mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP Gull Wing