PS9313L2-AX
PS9313L2-AX
Not For New Designs
Description:  OPTOISO 5KV OPEN COLL 6DIP GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9313L2-AX Datasheet
History Price: $7.93
In Stock: 9200
PS9313L2-AX vs PS9113-V-AX
Series
-
-
Packaging
Strip
Bulk
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
15 mA
15 mA
Data Rate
1Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
750ns, 500ns
750ns, 500ns
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.56V
1.65V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SDIP Gull Wing
5-SO