Status
Not For New Designs
Active
Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
5000Vrms
-
Common Mode Transient Immunity (Min)
15kV/µs
-
Output Type
Open Collector
-
Current - Output / Channel
25 mA
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
-
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.56V
-
Current - DC Forward (If) (Max)
30mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SOIC (0.268", 6.80mm Width)
-
Supplier Device Package
6-SDIP Gull Wing
-