PS9331L-V-E3-AX
PS9331L-V-E3-AX
Active
Description:  OPTOISO 5KV GATE DRIVER 6SDIP GW
Manufacturer:  Renesas Electronics
History Price: $5.28
In Stock: 8400
PS9331L-V-E3-AX vs PS9552-AX
Series
-
NEPOC
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
500ns, 500ns
Pulse Width Distortion (Max)
75ns
300ns
Rise / Fall Time (Typ)
40ns, 40ns
100ns, 100ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.65V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SDIP Gull Wing
8-DIP
Approval Agency
CSA, SEMKO, UL, VDE
BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL