PS9331L2-AX
PS9331L2-AX
Not For New Designs
Description:  OPTOISO 5KV GATE DRIVER 6SDIP GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9331L2-AX Datasheet
History Price: $4.28532
In Stock: 26400
PS9331L2-AX vs PS9331L-AX
Series
-
-
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
175ns, 175ns
Pulse Width Distortion (Max)
75ns
75ns
Rise / Fall Time (Typ)
40ns, 40ns
40ns, 40ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
6-SDIP Gull Wing
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL