PS9332L2-V-E3-AX
PS9332L2-V-E3-AX
Active
Description:  OPTOISO 5KV GATE DRIVER 8SDIP GW
Manufacturer:  Renesas Electronics
History Price: $4.14
In Stock: 40940
PS9332L2-V-E3-AX vs PS9505-V-AX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
250ns, 250ns
Pulse Width Distortion (Max)
75ns
100ns
Rise / Fall Time (Typ)
17ns, 17ns
50ns, 50ns
Current - Output High, Low
1.5A, 1.5A
2A, 2A
Current - Peak Output
2A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.268", 6.81mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SDIP Gull Wing
8-DIP
Approval Agency
CSA, SEMKO, UL, VDE
CSA, SEMKO, UL, VDE