PS9351L-AX
PS9351L-AX
Not For New Designs
Description:  OPTOISO 5KV PUSH PULL 6SDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9351L-AX Datasheet
History Price: $5.53047
In Stock: 30400
PS9351L-AX vs PS9122-AX
Series
NEPOC
-
Packaging
Strip
Bulk
Status
Not For New Designs
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
2 mA
20 mA
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
500ns
Rise / Fall Time (Typ)
4ns, 4ns
-
Voltage - Forward (Vf) (Typ)
1.56V
1.6V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
4.5V ~ 5.5V
7V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SDIP Gull Wing
5-SO