Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
250ns, 250ns
Pulse Width Distortion (Max)
500ns
100ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
1.5A, 1.5A
Current - Peak Output
600mA
2A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-SSOP
6-SDIP
Approval Agency
-
CSA, SEMKO, UL, VDE