PS9401-2-AX
PS9401-2-AX
Obsolete
Description:  OPTOISO 5KV 2CH GATE DRVR 16SSOP
Manufacturer:  CEL
Datasheet:   PS9401-2-AX Datasheet
History Price: Obsolete
In Stock: 10800
PS9401-2-AX vs PS9505-V-AX
Manufacturer
Series
NEPOC
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
250ns, 250ns
Pulse Width Distortion (Max)
500ns
100ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
2A, 2A
Current - Peak Output
600mA
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
8-DIP
Approval Agency
-
CSA, SEMKO, UL, VDE