PS9402-AX
PS9402-AX
Active
Description:  PS9402 - 2.5 A Output Current, H
Manufacturer:  Renesas Electronics
Datasheet:   PS9402-AX Datasheet
History Price: Active
In Stock: 20000
PS9402-AX vs PS9331L2-AX
Series
-
-
Packaging
Bulk
Strip
Status
Active
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
175ns, 175ns
Pulse Width Distortion (Max)
100ns
75ns
Rise / Fall Time (Typ)
50ns, 50ns
40ns, 40ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
16-SOIC
6-SDIP Gull Wing
Approval Agency
CSA, UL, VDE
CSA, SEMKO, UL