PS9402-V-E3-AX
PS9402-V-E3-AX
Active
Description:  OPTOISO 5KV 1CH GATE DRVR 16SSOP
Manufacturer:  Renesas Electronics
History Price: $10.79
In Stock: 11260
PS9402-V-E3-AX vs PS9506L2-V-AX
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
400ns, 400ns
Pulse Width Distortion (Max)
100ns
250ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
2A, 2A
400mA, 400mA
Current - Peak Output
2.5A
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SMD, Gull Wing
Supplier Device Package
16-SSOP
8-SMD
Approval Agency
CSA, UL, VDE
CSA, SEMKO, UL, VDE