PS9505-AX
PS9505-AX
Not For New Designs
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9505-AX Datasheet
History Price: $4.51
In Stock: 14400
PS9505-AX vs PS9531L2-V-AX
Series
-
-
Packaging
Strip
Tube
Status
Not For New Designs
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
50kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
175ns, 175ns
Pulse Width Distortion (Max)
100ns
75ns
Rise / Fall Time (Typ)
50ns, 50ns
40ns, 40ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
-
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL, VDE