PS9552L1-AX
PS9552L1-AX
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9552L1-AX Datasheet
History Price: Obsolete
In Stock: 18820
PS9552L1-AX vs PS9308L2-AX
Series
NEPOC
-
Packaging
Bulk
Strip
Status
Obsolete
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
250ns, 250ns
Pulse Width Distortion (Max)
300ns
100ns
Rise / Fall Time (Typ)
100ns, 100ns
50ns, 50ns
Current - Output High, Low
2A, 2A
1.5A, 1.5A
Current - Peak Output
2.5A
2A
Voltage - Forward (Vf) (Typ)
1.65V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-DIP
6-SDIP
Approval Agency
BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
CSA, SEMKO, UL