PS9553-AX
PS9553-AX
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  CEL
Datasheet:   PS9553-AX Datasheet
History Price: Obsolete
In Stock: 42800
PS9553-AX vs PS9306L-AX
Manufacturer
Series
NEPOC
-
Packaging
Strip
Strip
Status
Obsolete
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
650ns, 650ns
400ns, 400ns
Pulse Width Distortion (Max)
500ns
250ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
400mA, 400mA
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-DIP
6-SDIP Gull Wing
Approval Agency
-
CSA, SEMKO, UL