PS9553L3-AX
PS9553L3-AX
Obsolete
Description:  OPTOISO 5KV GATE DRIVER 8SMD GW
Manufacturer:  CEL
Datasheet:   PS9553L3-AX Datasheet
History Price: Obsolete
In Stock: 30400
PS9553L3-AX vs PS9506L2-AX
Manufacturer
Series
NEPOC
-
Packaging
Tube
Tube
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
650ns, 650ns
400ns, 400ns
Pulse Width Distortion (Max)
500ns
250ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
400mA, 400mA
400mA, 400mA
Current - Peak Output
600mA
600mA
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD Gull Wing
8-SMD
Approval Agency
-
CSA, SEMKO, UL, VDE