PS9587-AX
PS9587-AX
Preliminary
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9587-AX Datasheet
History Price: $2.97
In Stock: 15200
PS9587-AX vs PS9851-2-AX
Series
NEPOC
NEPOC
Packaging
Tube
Bulk
Status
Preliminary
Not For New Designs
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
2 mA
Data Rate
10Mbps
15Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
20ns, 10ns
4ns, 4ns
Voltage - Forward (Vf) (Typ)
1.65V
1.6V
Current - DC Forward (If) (Max)
30mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SSOP