PS9817A-1-AX
PS9817A-1-AX
Not For New Designs
Description:  OPTOISO 2.5KV OPEN COLL 8SSOP
Manufacturer:  Renesas Electronics
History Price: $8.93
In Stock: 40400
PS9817A-1-AX vs PS9123-V-AX
Series
NEPOC
-
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
-
Data Rate
10Mbps
15Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SSOP
5-SO