Status
Not For New Designs
Not For New Designs
Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
2 mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
20ns, 5ns
4ns, 4ns
Voltage - Forward (Vf) (Typ)
1.65V
1.6V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SSOP
8-SSOP