PS9821-2-V-AX
PS9821-2-V-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Manufacturer:  Renesas Electronics
History Price: $6.71096
In Stock: 11600
PS9821-2-V-AX vs PS9122-N-AX
Series
NEPOC
-
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Number of Channels
2
-
Inputs - Side 1/Side 2
2/0
-
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
-
Output Type
Open Collector
-
Current - Output / Channel
25 mA
-
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
-
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.65V
-
Current - DC Forward (If) (Max)
15mA
-
Voltage - Supply
2.7V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SSOP
-