PS9851-2-AX
PS9851-2-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH PSH PULL 8SSOP
Manufacturer:  Renesas Electronics
Datasheet:   PS9851-2-AX Datasheet
History Price: $12.12
In Stock: 46800
PS9851-2-AX vs PS9121-AX
Series
NEPOC
NEPOC
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
2 mA
25 mA
Data Rate
15Mbps
15Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
75ns, 75ns
Rise / Fall Time (Typ)
4ns, 4ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.6V
1.65V
Current - DC Forward (If) (Max)
20mA
30mA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SSOP
5-SO