PS9905-Y-AX
PS9905-Y-AX
Not For New Designs
Description:  OPTOISO 7.5KV GATE DRIVER 8LSDIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9905-Y-AX Datasheet
History Price: $16.7
In Stock: 41600
PS9905-Y-AX vs PS9308L2-AX
Series
-
-
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
7500Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Pulse Width Distortion (Max)
75ns
100ns
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
2A, 2A
1.5A, 1.5A
Current - Peak Output
2.5A
2A
Voltage - Forward (Vf) (Typ)
1.56V
1.56V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.543", 13.80mm Width)
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-LSDIP
6-SDIP
Approval Agency
CSA, SEMKO, UL
CSA, SEMKO, UL