PVI5013RPBF
PVI5013RPBF
Obsolete
Description:  OPTOISO 3.75KV 2CH PHVOLT 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5013RPBF Datasheet
History Price: Obsolete
In Stock: 12400
PVI5013RPBF vs PVI5013RSPBF
Series
PVI
PVI
Packaging
Bulk,Tube
Bulk,Tube
Status
Obsolete
Obsolete
Number of Channels
2
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5ms, 250µs (Max)
5ms, 250µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
8V
8V
Current - Output / Channel
1礎
1礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD