Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5ms, 250µs (Max)
-
Rise / Fall Time (Typ)
-
-
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
8V
5V
Current - Output / Channel
1礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm), 6 Leads
Supplier Device Package
8-SMD
8-DIP