PVI5013RSPBF
PVI5013RSPBF
Obsolete
Description:  OPTOISO 3.75KV 2CH PHVOLT 8-SMT
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 28000
PVI5013RSPBF vs PVI1050NS
Series
PVI
PVI
Packaging
Bulk,Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
2
2
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5ms, 250µs (Max)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
8V
5V
Current - Output / Channel
1礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing, 4 Leads
Supplier Device Package
8-SMD
8-SMD