PVI5050
PVI5050
Obsolete
Description:  IC ISO PHOTOVOLTC 5V-OUT 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5050 Datasheet
History Price: Obsolete
In Stock: 38000
PVI5050 vs PVI5033RSPBF
Series
PVI-NPbF
PVI
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
2
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
2.5ms, 500µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
5V
10V
Current - Output / Channel
5礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
40 mA
Vce Saturation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 6 Leads
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD