Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Infineon Technologies PVI5050NS
PVI5050NS
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 4KV PHOTOVOLTAIC 8-SMT
Manufacturer:
Infineon Technologies
Datasheet:
PVI5050NS Datasheet
History Price: Obsolete
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PVI5050NS vs PVI5050N
Part No
PVI5050NS
PVI5050N
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
PVI
PVI
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
4000Vrms
4000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
5V
5V
Current - Output / Channel
5礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing, 4 Leads
8-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package
8-SMD
8-DIP Modified