PVI5080
PVI5080
Obsolete
Description:  IC ISO PHOTOVOLTC 5V-OUT 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5080 Datasheet
History Price: Obsolete
In Stock: 22400
PVI5080 vs PVI5013RS
Part No
Series
PVI-NPbF
PVI
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
2
Voltage - Isolation
4000Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
5ms, 250µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
5V
8V
Current - Output / Channel
5礎
1礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD