PVI5080N
PVI5080N
Obsolete
Description:  OPTOISO 4KV PHOTOVOLTAIC 8-DIP
Manufacturer:  Infineon Technologies
Datasheet:   PVI5080N Datasheet
History Price: Obsolete
In Stock: 42000
PVI5080N vs PVI5050NS
Series
PVI
PVI
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
4000Vrms
4000Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300µs, 220µs (Max)
300µs, 220µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic
Photovoltaic
Voltage - Output (Max)
5V
5V
Current - Output / Channel
8礎
5礎
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 4 Leads
8-SMD, Gull Wing, 4 Leads
Supplier Device Package
8-DIP Modified
8-SMD