Packaging
Tape & Reel (TR)
Tube
Zero Crossing Circuit
No
No
Voltage - Isolation
3750Vrms
3750Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
500V/µs
100V/µs
Current - LED Trigger (Ift) (Max)
-
10mA
Current - On State (It (RMS)) (Max)
50 mA
50 mA
Current - Hold (Ih)
3.5mA
3.5mA
Turn On Time
100祍
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD
Supplier Device Package
4-SMD
4-SMD
Approval Agency
UR
CSA, UR