Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
4000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
500% @ 1.6mA
Current Transfer Ratio (Max)
150% @ 5mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
5µs, 3µs
600ns, 1.5µs
Rise / Fall Time (Typ)
3µs, 4µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
18V
Current - Output / Channel
50mA
60mA
Voltage - Forward (Vf) (Typ)
1.15V
1.4V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
400mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
4-SOP
8-SOIC